Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C11349-000,
AMP-0-0828102-1 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,380
in stock
|
Buy Now | |
Boersig
from US$0.61
|
18,384
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
14,500
in stock
|
Buy Now | |
TE Store
from US$0.77
|
6,966
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
5,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
3,188
in stock
|
Buy Now | |
element14
from US$0.55
|
3,188
in stock
|
Buy Now | |
Farnell
from US$0.60
|
3,188
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
386
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Thread Length | .197in, 5mm |
---|---|
Mating Thread Size | 14702 |
Screw Length | .44in, 11.2mm |
Screwlock Style | Screwlock Only |
Screw & Hole Thread Size | 4-40 UNC |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
HD-20SCHRAUB-SICHRG Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 828102-1 | Internal Number: 828102-1 | Alias Number: AMP-0-0828102-1 | TE Connectivity | TE Store |
D-Sub Tools&Hardware HD-20SCHRAUB-SICHRG | Rapid Electronics |
Screw, 4-40 Unc, 5Mm | Newark Electronics |
SCREW, 5MM, UNC4-40 / UNC4-40 | element14 |
AMPLIMITE HD-20 screwlock 4-40, 5mm | RS |
TE Connectivity Screw Lock, UNC 4-40, 5 mm | Distrelec |
Connector Accessories Female Screw Lock Brass Tin Individual | Avnet Abacus |
HD-20SCHRAUB-SICHRG, D-Sub Locking and Mounting | TE Connectivity 828102-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | Lead (27-Jun-2018) |
Body Plating | Tin |
External Length / Height | 11.2mm |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 828102-1?
Additional datasheets, footprints and schematics for 828102-1 are listed on our Part Details page. You can also find images and similar parts to 828102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828102-1 fall under?
The 828102-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 828102-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828102-1 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 828102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828102-1 often in real-time on the comparison pages.
What if I can't find stock of 828102-1?
You can fill out our help required form which you can use to request a quote for 828102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.