Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | 5mm, .197in |
---|---|
Screw Length | .44in, 11.2mm |
Screw & Hole Thread Size | 4-40 UNC 2A (Male), M3 (Female) |
Mating Thread Size | M3 |
Screwlock Style | Screwlock Only |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Screw Lock, 4-40, 5 Mm | Newark Electronics |
Connector Accessories Female Screw Locks Brass Tin Finish Individual | Avnet America |
AMPLIMITE HD-20 screwlock 4-40, M3, 5mm | TE Connectivity 828101-1 | RS Americas |
HD-20SCHRAUB-SICHRG Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 828101-1 | Internal Number: 828101-1 | TE Connectivity | TE Store |
FEMALE SCREWLOCK, 5MM, 4-40 | Farnell |
Where can I find additional details, specifications and documents for a 828101-1?
Additional datasheets, footprints and schematics for 828101-1 are listed on our Part Details page. You can also find images and similar parts to 828101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828101-1 fall under?
The 828101-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 828101-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828101-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 828101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828101-1 often in real-time on the comparison pages.
What if I can't find stock of 828101-1?
You can fill out our help required form which you can use to request a quote for 828101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.