827914-3 PCB Connectors by TE Connectivity

2P SHUNTCONNECTOR ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for RS
RS
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.21
967
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.23
967
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.31
-
Buy Now
Logo for Boersig
Boersig
from US$0.23
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for TE Store
TE Store
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Handle Without
Number of Positions 2
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 3µm, 118.1µin
Shunt Type AMPMODU MOD IV
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Tin
Shunt Style Open Top
Height .236in, 6mm
Centerline (Pitch) 2.54mm, .1in
Housing Material PBT GF
Housing Color Black
UL Flammability Rating UL 94V-0
CSA Certified Yes
UL Rating Recognized
Comment Loose piece of 142270-3
Packaging Quantity 1400
Packaging Method Box
実装方法 Box
Operating Temperature Range -40 – 85°C

Alternative Descriptions

SHUNT, 2.POS, 2.54MM | element14
Shunt connector tin contacts Mod IV | RS
Jumper Bar Shunt, 2 Position, 2.54Mm | Newark Electronics
2 Position 2.54 mm Centerline Open Top 'MOD IV Post Shunt | Future Electronics
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America
Shunt, Female, Open Top 2-Way, 2.54mm, AMPMODU Mod IV Series | TE Connectivity 827914-3 | RS Americas
2P SHUNTCONNECTOR | TTI Europe
2P SHUNTCONNECTOR ASSY Shunt Type: AMPMODU MOD IV Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm AMPMODU MOD IV Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 827914-3 | Internal Number: 827914-3 | .1" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 827914-3?

Additional datasheets, footprints and schematics for 827914-3 are listed on our Part Details page. You can also find images and similar parts to 827914-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 827914-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827914-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 827914-3 fall under?

The 827914-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 827914-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 827914-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 827914-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 827914-3 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 827914-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 827914-3 often in real-time on the comparison pages.

What if I can't find stock of 827914-3?

You can fill out our help required form which you can use to request a quote for 827914-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay