Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196465-1,
827914-000 |
Adhesive Pre-Coat | No |
---|---|
材質システム コード | 100 |
Material Code | 100 |
Material | Low Fire Hazard Material |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | .49 – 1.06in, 12.4 – 26.9mm |
Inside Diameter Range (Leg 2) | .49 – 1.06in, 12.4 – 26.9mm |
Inside Diameter Range (Body) | 18 – 38.6mm, .71 – 1.52in |
Government Qualified | No |
Power Cable Accessory | No |
Emission Features | Halogen-Free |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1030, S1125, S1006 |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 382A |
Molded Part Shape | Y Shape |
Size Code | 034 |
Flammability | Low Fire Hazard |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Heat Shrink Cable Boots & End Caps 382A034-100-0 |Raychem Te Connectivity 827914-000 | Newark Electronics |
Cable Accessories Transition Low Fire Hazard Material | Avnet America |
Heat Shrink Cable Boots & End Caps 382A034-100-0 | Sager |
Where can I find additional details, specifications and documents for a 827914-000?
Additional datasheets, footprints and schematics for 827914-000 are listed on our Part Details page. You can also find images and similar parts to 827914-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827914-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827914-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827914-000 fall under?
The 827914-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 827914-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827914-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 827914-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827914-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 827914-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827914-000 often in real-time on the comparison pages.
What if I can't find stock of 827914-000?
You can fill out our help required form which you can use to request a quote for 827914-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.