Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
8,894
in stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
8,894
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
8,894
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
598
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Boersig
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.92
|
-
|
Buy Now | |
TE Store
from US$3.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 26 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Quantity | 200 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers & Wire Housings 2X13P Mod2 St-Steck |Amp Te Connectivity 827881-3 | Newark Electronics |
Headers&Wire Housings 2X13P MOD2 ST-STECK | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X13P MOD2 ST-STECK | Distrelec |
Header vert 26 way 2 row 2.54mm AmpModu | RS |
Conn Shrouded Header PIN 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Straight PCB Header, 26-Way 2 Row, 2.54mm Pitch, 3A, AMPMODU Mod II Series | TE Connectivity 827881-3 | RS Americas |
Special Order: 2X13P MOD2 ST-STECK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 827881-3 | Internal Number: 827881-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 827881-3?
Additional datasheets, footprints and schematics for 827881-3 are listed on our Part Details page. You can also find images and similar parts to 827881-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827881-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827881-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827881-3 fall under?
The 827881-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827881-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827881-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 827881-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827881-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 827881-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827881-3 often in real-time on the comparison pages.
What if I can't find stock of 827881-3?
You can fill out our help required form which you can use to request a quote for 827881-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.