Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Post Size | .63mm, .024in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 26 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyamide 6.6 GF |
Housing Color | Blue |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Panel Mount Feature Type | Mounting Ears |
Mating Alignment Type | Polarization |
Packaging Quantity | 320 |
Packaging Method | Box |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers & Wire Housings 13P Mod2 Stiftwanne |Amp Te Connectivity 827880-3 | Newark Electronics |
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 13P Mod2 Stiftwanne | TE Connectivity 827880-3 | RS Americas |
TE Connectivity - AMP Housings 13P MOD2 STIFTWANNE | Distrelec |
Where can I find additional details, specifications and documents for a 827880-3?
Additional datasheets, footprints and schematics for 827880-3 are listed on our Part Details page. You can also find images and similar parts to 827880-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827880-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827880-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827880-3 fall under?
The 827880-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827880-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827880-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 827880-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827880-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 827880-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827880-3 often in real-time on the comparison pages.
What if I can't find stock of 827880-3?
You can fill out our help required form which you can use to request a quote for 827880-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.