Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
827852-000,
1-1199632-2 |
Prices starting from US$41.60
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
Adapter Entry Size | 10 |
Material | Aluminum |
TE Adapter Code | 15 |
Cable Entry Diameter | .01 – .63in, .2 – 15.9mm |
Cable Diameter Range | 7.9 – 12.7mm, .313 – .5in |
Connector Detail Specification Number | AS31001, AS31071, AS31081, AS31061, AS31011 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Style | Tinel-Lock Adapter |
Connector Shell Size | 20, 22 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR10AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Txr15Ab90-1210Ai |Raychem Te Connectivity 827852-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 90° 20/22 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Backshells TXR15AB90-1210AI | Sager |
Where can I find additional details, specifications and documents for a 827852-000?
Additional datasheets, footprints and schematics for 827852-000 are listed on our Part Details page. You can also find images and similar parts to 827852-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827852-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827852-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827852-000 fall under?
The 827852-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 827852-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827852-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 827852-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827852-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 827852-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827852-000 often in real-time on the comparison pages.
What if I can't find stock of 827852-000?
You can fill out our help required form which you can use to request a quote for 827852-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.