Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
827760-000,
4-1199216-1 |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Wall Thickness | Medium |
Cut Length | 250mm |
Expanded Inside Diameter (Min) | 63mm |
Application Diameter (Min) | 21mm |
Application Diameter (Max) | 57mm |
Recovered Inside Diameter (Max) | 19mm |
Recovered Wall Thickness (Max) | 2.4mm |
CSA Certified | No |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
UL Rating | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | No |
Other Colors Available | No |
Product Availability | AMERICAS, ANZPAC, ASIA, EMEA |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 827760-000?
Additional datasheets, footprints and schematics for 827760-000 are listed on our Part Details page. You can also find images and similar parts to 827760-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827760-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827760-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827760-000 fall under?
The 827760-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 827760-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827760-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 827760-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827760-000 have stock available?
There is no stock from authorised distributors for 827760-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827760-000 often in real-time on the comparison pages.
What if I can't find stock of 827760-000?
You can fill out our help required form which you can use to request a quote for 827760-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.