Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 25 |
Number of Rows | 2 |
Number of Sections | 1 |
Number of Signal Positions | 25 |
Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .8mm, .031in |
Length | 3.5in, 88.9mm |
Width | 15mm, .59in |
Profile Height from PCB | .98in, 24.9mm |
Centerline (Pitch) | .196in, 5mm |
Locking Interface | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mounting Holes | Without |
Panel Mount Feature | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 208 |
Packaging Type | Box |
Shielded | No |
Hybrid Header | No |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Conn Wire to Board HDR 25 POS 5mm | Avnet America |
Where can I find additional details, specifications and documents for a 827468-1?
Additional datasheets, footprints and schematics for 827468-1 are listed on our Part Details page. You can also find images and similar parts to 827468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827468-1 fall under?
The 827468-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 827468-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827468-1 have stock available?
Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 827468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827468-1 often in real-time on the comparison pages.
What if I can't find stock of 827468-1?
You can fill out our help required form which you can use to request a quote for 827468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.