Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8274594001,
7-1196462-5 |
Color | Black |
---|---|
Fluid Type | Unleaded Gasoline |
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 14mm, .55in |
Recovered Wall Thickness (Tolerance) | 1mm, .0391in |
Recovered Inside Diameter (Max) | 4.85mm, .191in |
Recovered Wall Thickness (Nominal) | 1mm, .0394in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | AP-2000 |
Flammability | Non-Flame-Retardant |
Resistant To | Fluids, Impact, Mechanical Damage |
Fluid Resistance | Immersion Protection |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Recovery Temperature | 115°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 8274594001?
Additional datasheets, footprints and schematics for 8274594001 are listed on our Part Details page. You can also find images and similar parts to 8274594001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8274594001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8274594001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8274594001 fall under?
The 8274594001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8274594001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8274594001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8274594001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8274594001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 8274594001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8274594001 often in real-time on the comparison pages.
What if I can't find stock of 8274594001?
You can fill out our help required form which you can use to request a quote for 8274594001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.