82737005 Motors & Drives by Crouzet

GEARED DC MOTOR, 0VDC TO 12VDC, 50RPM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

DC Motor Type Brushed
Supply Voltage VDC 12V
Rotational Speed Max 50rpm
Torque Max 5N-m
Power Rating 8W
Gear Ratio TO 1
Motor Size 35.8mm
External Length 85mm

Alternative Descriptions

Geared Dc Motor, 0Vdc To 12Vdc, 50Rpm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82737005?

Additional datasheets, footprints and schematics for 82737005 are listed on our Part Details page. You can also find images and similar parts to 82737005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82737005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82737005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82737005 fall under?

The 82737005 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.

Can I view similar or alternative parts?

You can view similar parts to 82737005 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82737005 you can contact the distributor directly for product support, shipping queries etc.

Is the 82737005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82737005 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 82737005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82737005 often in real-time on the comparison pages.

What if I can't find stock of 82737005?

You can fill out our help required form which you can use to request a quote for 82737005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay