827155-1 Part Information
Details for 827155-1 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 14.2000 |
Stock Information
Details
Part Downloads
Part Specifications
Sealing Gasket Material | Silicone |
Cap Material | PA 66/6 GBF |
Color | Black |
Cap to Flange Attachment | Chain |
For Use With | Receptacle |
Packaging Quantity | 100 |
Packaging Method | Carton |
Product Type | Accessory |
Shell Size | 28 |
Accessory Type | Sealing Cap |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Alternative Part Descriptions
- STAUBKAPPE GR 28 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 827155-1?
Additional datasheets, footprints and schematics for 827155-1 are listed in our Part Details tab. You can also find the 827155-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827155-1 in the Pricing & Inventory tab next to part details. You can view 827155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827155-1 fall under?
The 827155-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 827155-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827155-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 827155-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 827155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827155-1 often in real-time on the comparison pages.
What if I can't find stock of 827155-1?
You can fill out our help required form which you can use to request a quote for 827155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.