Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.35
|
23
in stock
|
Buy Now | |
TTI Europe
from US$19.44
|
1,572
in stock
|
Buy Now | |
Newark Electronics
from US$20.77
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$24.59
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
249
in stock
|
Buy Now | |
Distrelec
from US$15.19
|
26
in stock
|
Buy Now | |
RS Americas
from US$37.30
|
6
in stock
|
Buy Now | |
Avnet America
from US$20.57
|
-
|
Buy Now |
Comment | Kit includes two guide pins, and two keying plugs with screws |
---|---|
Packaging Method | Carton |
Packaging Quantity | 1 |
Connector Keying Accessory Type | Keying Kit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KABELGEH-KODIERG BS DIN41612 | TTI Europe |
Din 41612 Connectors Din Acc:Key |Amp Te Connectivity 827107-1 | Newark Electronics |
DIN 41612 Connectors DIN ACC:KEY | Rapid Electronics |
TE Connectivity - AMP PCB Connector KABELGEH-KODIERG BS | Distrelec |
Keying kit Eurocard | RS |
Keying kit Eurocard | TE Connectivity 827107-1 | RS Americas |
Connector Accessories Keying Kit Straight | Avnet America |
Where can I find additional details, specifications and documents for a 827107-1?
Additional datasheets, footprints and schematics for 827107-1 are listed on our Part Details page. You can also find images and similar parts to 827107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827107-1 fall under?
The 827107-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 827107-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827107-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 827107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827107-1 often in real-time on the comparison pages.
What if I can't find stock of 827107-1?
You can fill out our help required form which you can use to request a quote for 827107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.