Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PA |
Cable Exit Angle | 90° |
Number of Rows | 2 |
Number of Positions | 25 |
Width | 1.61in, 41mm |
Length | 5.91in, 150.3mm |
Height | 1.12in, 28.5mm |
Centerline (Pitch) | 5mm, .196in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 10 |
Sealable | Yes |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Yes |
Row-to-Row Spacing | 5mm, .196in |
Primary Locking Feature | Integrated in Housing |
Where can I find additional details, specifications and documents for a 827047-1?
Additional datasheets, footprints and schematics for 827047-1 are listed on our Part Details page. You can also find images and similar parts to 827047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827047-1 fall under?
The 827047-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827047-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827047-1 have stock available?
There is no stock from authorised distributors for 827047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827047-1 often in real-time on the comparison pages.
What if I can't find stock of 827047-1?
You can fill out our help required form which you can use to request a quote for 827047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.