Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,219
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
175,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3,219
in stock
|
Buy Now | |
element14
from US$0.15
|
3,219
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Econoseal E Series |
RoHS: | Compliant |
Product Range | Econoseal E Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Econoseal E Series Connectors |
RoHS Compliant | Yes |
CIC.SOCKET CONT. AWG20-17 | TTI Europe |
Contact, Socket, 0.5-1Mm2, Crimp | Newark Electronics |
CONTACT, SOCKET, 0.5-1MM2, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CIC.SOCKET ASSY. | Boersig |
Where can I find additional details, specifications and documents for a 827039-2?
Additional datasheets, footprints and schematics for 827039-2 are listed on our Part Details page. You can also find images and similar parts to 827039-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827039-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827039-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827039-2 fall under?
The 827039-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 827039-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827039-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 827039-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827039-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 827039-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827039-2 often in real-time on the comparison pages.
What if I can't find stock of 827039-2?
You can fill out our help required form which you can use to request a quote for 827039-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.