8270294001 Heat Shrink Tubing by TE Connectivity

CGPT-18/6-2-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 8270294001,
8-1196459-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for Newark
Newark
from US$3.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.04
-
Buy Now
Logo for Sager
Sager
from US$1.83
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Fluid Type Gasoline, Hydraulic Fluid, Water, Lubricating Oil
Color Red
Shrink Ratio 3:1
Flexibility Flexible
Recovered Inside Diameter (Max) 6mm, .236in
Expanded Inside Diameter (Min) .709in, 18mm
Recovered Wall Thickness (Tolerance) .006in, .15mm
Recovered Wall Thickness (Nominal) .85mm, .033in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region Asia, EMEA
Wall Type Single
Product Family CGPT
Shrink Temperature (Min) 80°C
Fluid Resistance Splash Protection
Resistant To Strain, Fluids, Mechanical Damage
Flammability Flame-Retardant
Recovery Temperature 120°C
Operating Temperature Range -40 – 135°C

Alternative Descriptions

Heat Shrink Tubing And Sleeves Cgpt-18/6-2-Sp |Raychem Te Connectivity 8270294001 | Newark Electronics
Heat Shrink Tubing 3:1 Irradiated Modified Polyolefin Red | Avnet America
Heat Shrink Tubing & Sleeves CGPT-18/6-2-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8270294001?

Additional datasheets, footprints and schematics for 8270294001 are listed on our Part Details page. You can also find images and similar parts to 8270294001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8270294001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8270294001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8270294001 fall under?

The 8270294001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 8270294001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8270294001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8270294001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8270294001 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 8270294001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8270294001 often in real-time on the comparison pages.

What if I can't find stock of 8270294001?

You can fill out our help required form which you can use to request a quote for 8270294001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay