Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.30
|
185
in stock
|
Buy Now | |
element14
from US$22.01
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$16.91
|
21
in stock
|
Buy Now | |
Farnell
from US$11.05
|
21
in stock
|
Buy Now | |
RS Americas
from US$12.78
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$23.13
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now |
Diameter | 28.5mm |
---|---|
Height | 8.5mm |
Magnet Material | Aluminium Nickel Cobalt |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Fixing Hole Diameter | 4.8mm |
Material | Alcomax IV |
No. of Fixing Holes | 1 |
Operating Temperature Max | 450°C |
Pull Force Max | 5kgf |
Tool Body Material | Alcomax III |
Weight | 36g |
MAGNET POT, SHALLOW | element14 |
Magnet Pot, Shallow | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory, Mica | Master Appliance 827 | RS Americas |
Where can I find additional details, specifications and documents for a 827?
Additional datasheets, footprints and schematics for 827 are listed on our Part Details page. You can also find images and similar parts to 827 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827 fall under?
The 827 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to 827 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827 you can contact the distributor directly for product support, shipping queries etc.
Is the 827 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 827.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827 often in real-time on the comparison pages.
What if I can't find stock of 827?
You can fill out our help required form which you can use to request a quote for 827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.