Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.48 |
4,194
|
Buy Now | |
TE Store | US$0.70 |
16,277
|
Buy Now | |
TTI Europe | US$0.42 |
12,600
|
Buy Now | |
element14 | US$0.41 |
4,194
|
Buy Now | |
Newark Electronics | US$0.49 |
50
|
Buy Now | |
Chip One Stop | US$0.51 |
50
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Boersig | US$0.44 |
-
|
Buy Now | |
Distrelec | US$0.44 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 400 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
8P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826947-8 | Internal Number: 826947-8 | TE Connectivity | TE Store |
1X08P MOD2 MALE RIGHT ANGLE | TTI Europe |
HEADER, RIGHT ANGLE, 8WAY | element14 |
Headers & Wire Housings 2X08 Pos Vert Tin |Amp Te Connectivity 826947-8 | Newark Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 8P Mod2 Stift Lei | TE Connectivity 826947-8 | RS Americas |
TE Connectivity - AMP PCB Conn 8P MOD2 STIFT LEI | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826947-8?
Additional datasheets, footprints and schematics for 826947-8 are listed on our Part Details page. You can also find images and similar parts to 826947-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826947-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826947-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826947-8 fall under?
The 826947-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826947-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826947-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 826947-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826947-8 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 826947-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826947-8 often in real-time on the comparison pages.
What if I can't find stock of 826947-8?
You can fill out our help required form which you can use to request a quote for 826947-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.