Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
3,526
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
20,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
5,850
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
5,850
in stock
|
Buy Now | |
TE Store
from US$0.67
|
5,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,526
in stock
|
Buy Now | |
element14
from US$0.39
|
3,526
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
148
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Square |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 400 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
2X05P MOD2 MALE STRAIGHT | TTI Europe |
TE Connectivity 826942-5 Ampmodu II Short Pin Header Tin 2 x 5P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 5P MOD2 STIFT LEI | Distrelec |
5P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 826942-5 | Internal Number: 826942-5 | TE Connectivity | TE Store |
Wire-To-Board Connector, Straight, Ampmodu Mod Ii Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826942-5 | Newark Electronics |
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM | element14 |
Pin header | Transfer Multisort Elektronik |
AMPMODU 10 Position Straight PCB Mount Header | Future Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 5P Mod2 Stift Lei | TE Connectivity 826942-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826942-5?
Additional datasheets, footprints and schematics for 826942-5 are listed on our Part Details page. You can also find images and similar parts to 826942-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826942-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826942-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826942-5 fall under?
The 826942-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826942-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826942-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826942-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826942-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 826942-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826942-5 often in real-time on the comparison pages.
What if I can't find stock of 826942-5?
You can fill out our help required form which you can use to request a quote for 826942-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.