Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
508
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
10,182
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
10,182
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
10,182
in stock
|
Buy Now | |
TE Store
from US$0.68
|
743
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
658
in stock
|
Buy Now | |
element14
from US$0.45
|
658
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 826942-3 Ampmodu II Short Pin Header Tin 2 x 3P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 3P MOD2 STIFT LEI | Distrelec |
CONN, HEADER, 6POS, 2ROW, 2.54MM, TH | Farnell |
3P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 826942-3 | Internal Number: 826942-3 | TE Connectivity | TE Store |
Wire-To-Board Connector, Straight, Ampmodu Mod Ii Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826942-3 | Newark Electronics |
BTB CONN, HEADER, 6POS, 2ROW, 2.54MM | element14 |
Pin header | Transfer Multisort Elektronik |
AMPMODU 6 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 3P Mod2 Stift Lei | TE Connectivity 826942-3 | RS Americas |
2X03P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826942-3?
Additional datasheets, footprints and schematics for 826942-3 are listed on our Part Details page. You can also find images and similar parts to 826942-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826942-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826942-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826942-3 fall under?
The 826942-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826942-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826942-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826942-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826942-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 826942-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826942-3 often in real-time on the comparison pages.
What if I can't find stock of 826942-3?
You can fill out our help required form which you can use to request a quote for 826942-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.