Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
30,352
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
41,468
in stock
|
Buy Now | |
element14
from US$0.18
|
35,221
in stock
|
Buy Now | |
Farnell
from US$0.11
|
35,221
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
29,967
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
28,795
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
17,600
in stock
|
Buy Now | |
TE Store
from US$0.22
|
9,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,172
in stock
|
Buy Now | |
Conrad
from US$0.26
|
772
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
631
in stock
|
Buy Now | |
Boersig
from US$0.09
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
実装方法 | Carton |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics |
HEADER, STRAIGHT, 2WAY | element14 |
2w Single row Straight header Tin | RS |
Headers&Wire Housings AMP MODU II PIN HEAD | Rapid Electronics |
TE Connectivity - AMP PCB Conn AMPMODU II PIN HEADER | Distrelec |
1X02P MOD2 MALE STRAIGHT | TTI Europe |
AMPMODU II PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826926-2 | Internal Number: 826926-2 | TE Connectivity | TE Store |
Content 1 pc(s) | Conrad |
Pin header | Transfer Multisort Elektronik |
Connector Header Through Hole 2 position 0.100 (2.54mm)" | Future Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Vertical, 2w, Single Row, Straight, Tin, AMPMODU Mod II Series | TE Connectivity 826926-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Pin Length | 6.7mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826926-2?
Additional datasheets, footprints and schematics for 826926-2 are listed on our Part Details page. You can also find images and similar parts to 826926-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826926-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826926-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826926-2 fall under?
The 826926-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826926-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826926-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826926-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826926-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 826926-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826926-2 often in real-time on the comparison pages.
What if I can't find stock of 826926-2?
You can fill out our help required form which you can use to request a quote for 826926-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.