Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
385
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
14,000
in stock
|
Buy Now | |
TE Store
from US$0.80
|
3,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,504
in stock
|
Buy Now | |
element14
from US$0.54
|
1,504
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,504
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
1,272
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,272
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X05P MOD2 MALE STRAIGHT | TTI Europe |
5P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 826925-5 | Internal Number: 826925-5 | TE Connectivity | TE Store |
Board-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826925-5 | Newark Electronics |
CONNECTOR, HEADER, THT, 2.54MM, 10WAY | element14 |
TE Connectivity 826925-5 Ampmodu II Pin Header Tin 2 x 5P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 5P MOD2 STIFT LEI | Distrelec |
5w Double row straight header tin | RS |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Vertical, 5w, Double Row, Straight, Tin, AMPMODU Mod II Series | TE Connectivity 826925-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826925-5?
Additional datasheets, footprints and schematics for 826925-5 are listed on our Part Details page. You can also find images and similar parts to 826925-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826925-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826925-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826925-5 fall under?
The 826925-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826925-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826925-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826925-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826925-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 826925-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826925-5 often in real-time on the comparison pages.
What if I can't find stock of 826925-5?
You can fill out our help required form which you can use to request a quote for 826925-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.