Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.41 |
506
|
Buy Now | |
Newark Electronics | US$0.36 |
20,800
|
Buy Now | |
Rapid Electronics | US$0.50 |
18,024
|
Buy Now | |
Chip One Stop | US$0.22 |
17,600
|
Buy Now | |
Farnell | US$0.35 |
12,800
|
Buy Now | |
Distrelec | US$0.43 |
424
|
Buy Now | |
Transfer Multisort Elektronik | US$0.29 |
81
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
element14 | US$0.48 |
-
|
Buy Now | |
Boersig | US$0.30 |
-
|
Buy Now | |
TTI Europe | US$0.28 |
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 800 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 2X03P Dual Row |Amp Te Connectivity 826925-3 | Newark Electronics |
TE Connectivity 826925-3 Ampmodu II Pin Header Tin 2 x 3P Green | Rapid Electronics |
CONN, HEADER, 6POS, 2ROW, 2.54MM, TH | Farnell |
3w Double row straight header tin | RS |
TE Connectivity - AMP PCB Connector 03P MODU 2 PIN HDR. | Distrelec |
Pin header | Transfer Multisort Elektronik |
AMPMODU 6 Position Through-Hole Dual Row Straight 2.54 mm Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Vertical, 3w, Double Row, Straight, Tin, AMPMODU Mod II Series | TE Connectivity 826925-3 | RS Americas |
HEADER, THT, VERTICAL, 2.54MM, 6WAY | element14 |
2X03P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulator Material | PET (Polyester) |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826925-3?
Additional datasheets, footprints and schematics for 826925-3 are listed on our Part Details page. You can also find images and similar parts to 826925-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826925-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826925-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826925-3 fall under?
The 826925-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826925-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826925-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826925-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826925-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 826925-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826925-3 often in real-time on the comparison pages.
What if I can't find stock of 826925-3?
You can fill out our help required form which you can use to request a quote for 826925-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.