Prices starting from US$1.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.84 |
230
|
Buy Now | |
Rapid Electronics | US$1.42 |
537
|
Buy Now | |
Chip One Stop | US$1.45 |
537
|
Buy Now | |
Distrelec | US$1.86 |
537
|
Buy Now | |
Farnell | US$1.35 |
460
|
Buy Now | |
Newark Electronics | US$3.13 |
460
|
Buy Now | |
element14 | US$2.46 |
460
|
Buy Now | |
Conrad | US$1.72 |
12
|
Buy Now | |
Boersig | - |
753
|
Buy Now | |
Avnet America | US$1.17 |
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Width | 1.201in, 30.5mm |
Height | 19mm, .748in |
Length | 19mm, .748in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VAC |
Centerline (Pitch) | .138in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1500 |
Packaging Method | Box |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors HOUSING. | Rapid Electronics |
TE Connectivity - AMP Housing HOUSING. | Distrelec |
SOCKET, ECONSEAL, E 2.3-3MM, 2WAY | Farnell |
Circular Connector, Econoseal Series, Receptacle, 2, Socket, Cable Mount Rohs Compliant: Yes |Amp Te Connectivity 826884-3 | Newark Electronics |
2 way Econoseal E receptacle housing | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2.3mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
IP / NEMA Rating | IP64 |
No. of Positions | 2Ways |
Where can I find additional details, specifications and documents for a 826884-3?
Additional datasheets, footprints and schematics for 826884-3 are listed on our Part Details page. You can also find images and similar parts to 826884-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826884-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826884-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826884-3 fall under?
The 826884-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 826884-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826884-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826884-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826884-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 826884-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826884-3 often in real-time on the comparison pages.
What if I can't find stock of 826884-3?
You can fill out our help required form which you can use to request a quote for 826884-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.