Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
575
in stock
|
Buy Now | |
TE Store
from US$0.81
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Distrelec
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
2 way Econoseal E plug housing,2.3-3.0mm | RS |
2 POS ECONOSEAL PIN HSG ASSY Connector & Housing Type: Housing for Male Terminals Number of Positions: 3 Centerline (Pitch): .275 in Centerline (Pitch): 7 mm Sealable: Yes Housing for Male Terminals 3 .275" 7 mm | Automotive Housing | Part Number: 826883-1 | Internal Number: 826883-1 | .275" | TE Connectivity | TE Store |
Automotive Connectors 2 Pos Econoseal Pin Hsg Asy |Amp Te Connectivity 826883-1 | Newark Electronics |
Conn Housing PL 2 POS Crimp ST | Avnet America |
Econoseal E Series 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 826883-1 | RS Americas |
TE Connectivity - AMP 2 P ECONOSEAL PIN HSG ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 826883-1?
Additional datasheets, footprints and schematics for 826883-1 are listed on our Part Details page. You can also find images and similar parts to 826883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826883-1 fall under?
The 826883-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 826883-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 826883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826883-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 826883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826883-1 often in real-time on the comparison pages.
What if I can't find stock of 826883-1?
You can fill out our help required form which you can use to request a quote for 826883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.