Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 3 |
Shunt Style | Open Top |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Tin |
Shunt Type | AMPMODU MOD I |
Contact Base Material | Phosphor Bronze |
Height | 8mm, .315in |
Housing Color | Green |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94-HB |
UL Rating | Recognized |
CSA Certified | Yes |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Conn Shunt F 3 POS 3.96mm ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 826853-3?
Additional datasheets, footprints and schematics for 826853-3 are listed on our Part Details page. You can also find images and similar parts to 826853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826853-3 fall under?
The 826853-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 826853-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826853-3 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 826853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826853-3 often in real-time on the comparison pages.
What if I can't find stock of 826853-3?
You can fill out our help required form which you can use to request a quote for 826853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.