826853-1 PCB Connectors by TE Connectivity

1P, AMPMODU I, SHUNT GREEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for RS
RS
from US$2.39
1,662
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
3,397
in stock
Buy Now
Logo for element14
element14
from US$2.36
3,397
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.69
3,397
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.94
1,254
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.07
768
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.15
768
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.60
768
in stock
Buy Now
Logo for Boersig
Boersig
from US$2.13
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Handle Without
Number of Positions 1
Shunt Style Open Top
Contact Base Material Cu Sn4
Contact Mating Area Plating Material Pre-Tin
Contact Mating Area Plating Material Thickness 78.74µin, 2µm
Shunt Type AMPMODU MOD I
Height 8mm, .315in
Centerline (Pitch) 3.96mm, .156in
Housing Color Green
Housing Material Polyamide 6.6 GF
UL Rating Recognized
UL Flammability Rating UL 94-HB
CSA Certified Yes
Packaging Method Bag
Packaging Quantity 500
実装方法 Bag

Alternative Descriptions

Shunt Assembly, 1Pos, Btob Conn Rohs Compliant: Yes |Amp Te Connectivity 826853-1 | Newark Electronics
SHUNT ASSEMBLY, 1POS, BTOB CONN | element14
1P, AMPMODU I, SHUNT GREEN Shunt Type: AMPMODU MOD I Shunt Style: Open Top Number of Positions: 1 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm AMPMODU MOD I Open Top 1 .156" | Board-To-Board Jumpers & Shunt | Part Number: 826853-1 | Internal Number: 826853-1 | .156" | TE Connectivity | TE Store
Headers&Wire Housings SHUNT ASSEMBLY | Rapid Electronics
TE Connectivity - AMP 1P AMPMODU I SHUNT GREEN | Distrelec
Conn Shunt F 1 POS ST | Avnet America
Connector, AMPMODU, 1P, I, Shunt Green | TE Connectivity 826853-1 | RS Americas


826853-1 . Unknown Parts by Unknown

1P AMPMODU I SHUNT GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826853-1?

Additional datasheets, footprints and schematics for 826853-1 are listed on our Part Details page. You can also find images and similar parts to 826853-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826853-1 fall under?

The 826853-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 826853-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826853-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 826853-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826853-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 826853-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826853-1 often in real-time on the comparison pages.

What if I can't find stock of 826853-1?

You can fill out our help required form which you can use to request a quote for 826853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay