Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8268294002,
3-1196458-8 |
Color | Black |
---|---|
Fluid Type | Motor Oil, Diesel Fuel, Power Steering Fluid, (ATF) Automatic Transmission Fluid, Antifreeze, Brake Fluid, Unleaded Gasoline |
Material | Crosslinked Polyolefin |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | .472in, 12mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Wall Type | Single |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Strain, Wrinkling |
Fluid Resistance | Splash Protection |
Spiral Wraps, Sleeves, Tubing & Conduit NETM1000-12-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 8268294002?
Additional datasheets, footprints and schematics for 8268294002 are listed on our Part Details page. You can also find images and similar parts to 8268294002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8268294002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8268294002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8268294002 fall under?
The 8268294002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8268294002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8268294002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8268294002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8268294002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 8268294002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8268294002 often in real-time on the comparison pages.
What if I can't find stock of 8268294002?
You can fill out our help required form which you can use to request a quote for 8268294002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.