Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.03
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
TE Store
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Positions | 10 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Mating Post Length | .315in, 8mm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Packaging Quantity | 300 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 5P Mod2 Stift Lei |Amp Te Connectivity 826664-5 | Newark Electronics |
Connector Header Through Hole, Right Angle 10 position 0.100 (2.54mm" | Future Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 5P Mod2 Stift Lei | TE Connectivity 826664-5 | RS Americas |
TE Connectivity 5P MOD2 STIFT LEI Board Connector 10 Contact(s) 2 Row(s) Male Right Angle Solder Terminal Green Insulator | Distrelec |
Special Order: 5P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 826664-5 | Internal Number: 826664-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826664-5?
Additional datasheets, footprints and schematics for 826664-5 are listed on our Part Details page. You can also find images and similar parts to 826664-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826664-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826664-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826664-5 fall under?
The 826664-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826664-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826664-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826664-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826664-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 826664-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826664-5 often in real-time on the comparison pages.
What if I can't find stock of 826664-5?
You can fill out our help required form which you can use to request a quote for 826664-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.