826662-1 PCB Connectors by TE Connectivity

1P MODU STIFT LEI

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 2
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 30µin
Mating Post Length .228in, 5.8mm
Row-to-Row Spacing .1in, 2.54mm
Housing Material PBT GF
PCB Mount Retention Without
Panel Mount Feature Without
Solder Process Feature Board Standoff
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.2mm, .1259in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826662-1?

Additional datasheets, footprints and schematics for 826662-1 are listed on our Part Details page. You can also find images and similar parts to 826662-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826662-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826662-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826662-1 fall under?

The 826662-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 826662-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826662-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 826662-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826662-1 have stock available?

There is no stock from authorised distributors for 826662-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826662-1 often in real-time on the comparison pages.

What if I can't find stock of 826662-1?

You can fill out our help required form which you can use to request a quote for 826662-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay