Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
840
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
840
in stock
|
Buy Now | |
Boersig
from US$0.63
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 826656-4 Ampmodu II Short Pin Header Gold 2 x 4P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 4P AMPMODU II STIFT LEI | Distrelec |
Pin header 2x4 straight gold Mod II | RS |
4P Mod2 Stift Lei Rohs Compliant: Yes |Amp Te Connectivity 826656-4 | Newark Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2x4, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 826656-4 | RS Americas |
2X04P MOD2 MALE STRAIGHT | TTI Europe |
4P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826656-4 | Internal Number: 826656-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 3.2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 826656-4?
Additional datasheets, footprints and schematics for 826656-4 are listed on our Part Details page. You can also find images and similar parts to 826656-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826656-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826656-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826656-4 fall under?
The 826656-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826656-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826656-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826656-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826656-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Boersig and Newark Electronics have stock available or on a lead time for 826656-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826656-4 often in real-time on the comparison pages.
What if I can't find stock of 826656-4?
You can fill out our help required form which you can use to request a quote for 826656-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.