Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
8,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
13,648
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
13,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
8,125
in stock
|
Buy Now | |
element14
from US$0.29
|
8,125
in stock
|
Buy Now | |
TE Store
from US$0.43
|
4,426
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
171
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
107
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
Number of Positions | 4 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1500 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity 826656-2 Ampmodu II Short Pin Header Gold 2 x 2P Green | Rapid Electronics |
TE Connectivity 2P AMPMODU II STIFT LEI Board Connector 4 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
Btb Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 826656-2 | Newark Electronics |
BTB CONN, HEADER, 4POS, 2ROW, 2.54MM | element14 |
2P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 826656-2 | Internal Number: 826656-2 | TE Connectivity | TE Store |
Pin header | Transfer Multisort Elektronik |
Connector Header Through Hole 4 position 0.100 (2.54mm)" | Future Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2x2, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 826656-2 | RS Americas |
2X02P MOD2 MALE STRAIGHT | TTI Europe |
Where can I find additional details, specifications and documents for a 826656-2?
Additional datasheets, footprints and schematics for 826656-2 are listed on our Part Details page. You can also find images and similar parts to 826656-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826656-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826656-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826656-2 fall under?
The 826656-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826656-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826656-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826656-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826656-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 826656-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826656-2 often in real-time on the comparison pages.
What if I can't find stock of 826656-2?
You can fill out our help required form which you can use to request a quote for 826656-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.