Prices starting from US$0.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.33 |
84
|
Buy Now | |
Rapid Electronics | US$1.16 |
6,226
|
Buy Now | |
Newark Electronics | US$1.43 |
3,942
|
Buy Now | |
Chip One Stop | US$1.19 |
3,942
|
Buy Now | |
Distrelec | US$1.06 |
2,284
|
Buy Now | |
element14 | US$1.18 |
84
|
Buy Now | |
Future Electronics | US$1.00 |
-
|
Buy Now | |
Avnet America | US$0.99 |
-
|
Buy Now | |
RS Americas | US$1.28 |
-
|
Buy Now | |
Boersig | US$1.19 |
-
|
Buy Now | |
TTI Europe | US$1.36 |
-
|
Buy Now | |
TE Store | US$1.60 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .315in, 8mm |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Quantity | 500 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers&Wire Housings 08P AMPMODU II PIN HDR. | Rapid Electronics |
08P Ampmodu Ii Pin Hdr. |Amp Te Connectivity 826648-8 | Newark Electronics |
CONN, HEADER, 8POS, 1ROW, 2.54MM, TH | Farnell |
TE Connectivity - AMP PCB Conn 08P AMPMODU II PIN HDR. | Distrelec |
BTB CONN, HEADER, 8POS, 1ROW, 2.54MM | element14 |
AMPMODU Mod II Series 8 position 5A 2.54 mm Pitch Through Hole Connector Header | Future Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 08P Ii Pin Hdr. | TE Connectivity 826648-8 | RS Americas |
1X08P MOD2 MALE STRAIGHT | TTI Europe |
Special Order: 08P AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826648-8 | Internal Number: 826648-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826648-8?
Additional datasheets, footprints and schematics for 826648-8 are listed on our Part Details page. You can also find images and similar parts to 826648-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826648-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826648-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826648-8 fall under?
The 826648-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826648-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826648-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 826648-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826648-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 826648-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826648-8 often in real-time on the comparison pages.
What if I can't find stock of 826648-8?
You can fill out our help required form which you can use to request a quote for 826648-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.