Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
12,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .315in, 8mm |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1500 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
1X04P MOD2 MALE STRAIGHT | TTI Europe |
TE Connectivity - AMP PCB Conn 4P AMPMODU II STIFT LEI | Distrelec |
Headers & Wire Housings 4P Ampmodu Ii Stift Lei |Amp Te Connectivity 826648-4 | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 4P Ii Stift Lei | TE Connectivity 826648-4 | RS Americas |
Where can I find additional details, specifications and documents for a 826648-4?
Additional datasheets, footprints and schematics for 826648-4 are listed on our Part Details page. You can also find images and similar parts to 826648-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826648-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826648-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826648-4 fall under?
The 826648-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826648-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826648-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826648-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826648-4 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 826648-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826648-4 often in real-time on the comparison pages.
What if I can't find stock of 826648-4?
You can fill out our help required form which you can use to request a quote for 826648-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.