Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.52 |
3,910
|
Buy Now | |
Rapid Electronics | US$0.68 |
9,047
|
Buy Now | |
Chip One Stop | US$0.44 |
9,028
|
Buy Now | |
Distrelec | US$0.47 |
9,028
|
Buy Now | |
Newark Electronics | US$0.60 |
3,250
|
Buy Now | |
element14 | US$0.44 |
3,250
|
Buy Now | |
Transfer Multisort Elektronik | US$0.47 |
242
|
Buy Now | |
Boersig | US$0.44 |
46
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.42 |
-
|
Buy Now | |
TTI Europe | US$0.37 |
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Quantity | 1000 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
TE Connectivity 826646-6 Ampmodu II Short Pin Header Vertical Gold 1x6P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6P AMPMODU II STIFT LEI | Distrelec |
CONNECTOR, 6WAY, VERTICAL, 2.54 | Farnell |
Board-To-Board Connector, Vertical, Ampmodu Mod Ii Series, Plug, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 826646-6 | Newark Electronics |
Pin header | Transfer Multisort Elektronik |
AMPMODU 6 Position Straight PCB Mount Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
1X06P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826646-6?
Additional datasheets, footprints and schematics for 826646-6 are listed on our Part Details page. You can also find images and similar parts to 826646-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826646-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826646-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826646-6 fall under?
The 826646-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826646-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826646-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 826646-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826646-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 826646-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826646-6 often in real-time on the comparison pages.
What if I can't find stock of 826646-6?
You can fill out our help required form which you can use to request a quote for 826646-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.