Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
65,430
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
65,430
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
65,430
in stock
|
Buy Now | |
TE Store
from US$0.51
|
25,085
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
10,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
8,467
in stock
|
Buy Now | |
element14
from US$0.51
|
8,197
in stock
|
Buy Now | |
Farnell
from US$0.38
|
8,197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
325
in stock
|
Buy Now | |
Conrad
from US$0.65
|
300
in stock
|
Buy Now | |
Boersig
from US$0.36
|
77
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 3000 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
TE Connectivity 826646-2 Ampmodu II Short Pin Header Vertical Gold 1x2P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn AMPMODU II R/A HEADER | Distrelec |
AMPMODU II R/A HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826646-2 | Internal Number: 826646-2 | TE Connectivity | TE Store |
1X02P MOD2 MALE STRAIGHT | TTI Europe |
Conn, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics |
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM | element14 |
Pin header | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Pin header 2w s/r straight gold Mod II | RS |
2 Position 2.54 mm Pitch Single Row B/A Vertical Header | Future Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2-Way, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 826646-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 826646-2?
Additional datasheets, footprints and schematics for 826646-2 are listed on our Part Details page. You can also find images and similar parts to 826646-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826646-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826646-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826646-2 fall under?
The 826646-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826646-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826646-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826646-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826646-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and TTI Europe have stock available or on a lead time for 826646-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826646-2 often in real-time on the comparison pages.
What if I can't find stock of 826646-2?
You can fill out our help required form which you can use to request a quote for 826646-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.