Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-0-0826634-5,
CR2973-000 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
19,550
in stock
|
Buy Now | |
element14
from US$0.78
|
21,446
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
19,550
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
6,029
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
3,672
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,357
in stock
|
Buy Now | |
TE Store
from US$1.24
|
676
in stock
|
Buy Now | |
Boersig
from US$0.78
|
444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
160
in stock
|
Buy Now | |
Conrad
from US$1.41
|
68
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .024in, .63mm |
Number of Rows | 2 |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Method | Package |
Packaging Quantity | 300 |
実装方法 | Package |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM | element14 |
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826634-5 | Newark Electronics |
TE Connectivity 826634-5 Ampmodu II Low Cost Header Right Angle Gold 2x5P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 05P MODU 2 PIN HDR. | Distrelec |
2X05P MOD2 MALE RIGHT ANGLE | TTI Europe |
05P MODU 2 PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 826634-5 | Internal Number: 826634-5 | Alias Number: CR2973-000 | TE Connectivity | TE Store |
Pin header | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Connector Header Through Hole, Right Angle 10 position 0.100 (2.54mm)" | Future Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Header, 2x5, Right Angle, Gold, AMPMODU Mod II Series | TE Connectivity 826634-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826634-5?
Additional datasheets, footprints and schematics for 826634-5 are listed on our Part Details page. You can also find images and similar parts to 826634-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826634-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826634-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826634-5 fall under?
The 826634-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826634-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826634-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826634-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826634-5 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 826634-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826634-5 often in real-time on the comparison pages.
What if I can't find stock of 826634-5?
You can fill out our help required form which you can use to request a quote for 826634-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.