Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.73
|
80
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
80,300
in stock
|
Buy Now | |
TE Store
from US$1.08
|
6,016
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
2X04P MOD2 MALE RIGHT ANGLE | TTI Europe |
AMPMODU MOD II PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826634-4 | Internal Number: 826634-4 | TE Connectivity | TE Store |
Headers & Wire Housings 2X04 Pos R/A Au |Amp Te Connectivity 826634-4 | Newark Electronics |
TE Connectivity 826634-4 Ampmodu II Low Cost Header Right Angle Gold 2x4P Green | Rapid Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PCB Header, 2x4, Right Angle, Gold, AMPMODU Mod II Series | TE Connectivity 826634-4 | RS Americas |
TE Connectivity - AMP PCB Conn AMPMODU MOD II PIN HEADER | Distrelec |
Where can I find additional details, specifications and documents for a 826634-4?
Additional datasheets, footprints and schematics for 826634-4 are listed on our Part Details page. You can also find images and similar parts to 826634-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826634-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826634-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826634-4 fall under?
The 826634-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826634-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826634-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826634-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826634-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 826634-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826634-4 often in real-time on the comparison pages.
What if I can't find stock of 826634-4?
You can fill out our help required form which you can use to request a quote for 826634-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.