Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
5
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
9,600
in stock
|
Buy Now | |
TE Store
from US$1.64
|
6,374
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
4,323
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,235
in stock
|
Buy Now | |
Farnell
from US$0.98
|
2,235
in stock
|
Buy Now | |
element14
from US$1.01
|
2,234
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
1,512
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
267
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,048
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 14 |
Mating Post Length | 6.7mm, .264in |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
実装方法 | Carton |
Packaging Quantity | 504 |
Packaging Method | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X07P MOD2 MALE STRAIGHT | TTI Europe |
7P AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 826632-7 | Internal Number: 826632-7 | TE Connectivity | TE Store |
TE Connectivity 826632-7 Ampmodu II Low Cost Pin Header Gold 2 x 7P Green | Rapid Electronics |
Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826632-7 | Newark Electronics |
CONNECTOR, HEADER, 2.54MM, 14WAY | Farnell |
AMPMODU 14 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Pin header | Transfer Multisort Elektronik |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 14 | Distrelec |
7w Double row straight header gold | RS |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
PCB Header, 2 Row 7 Way, Straight, Gold, AMPMODU Headers Series | TE Connectivity 826632-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 826632-7?
Additional datasheets, footprints and schematics for 826632-7 are listed on our Part Details page. You can also find images and similar parts to 826632-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826632-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826632-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826632-7 fall under?
The 826632-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826632-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826632-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 826632-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826632-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 826632-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826632-7 often in real-time on the comparison pages.
What if I can't find stock of 826632-7?
You can fill out our help required form which you can use to request a quote for 826632-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.