826632-2 PCB Connectors by TE Connectivity

2P AMPMODU II II PIN HDR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.48
349
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.51
23,452
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
17,514
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
1,362
in stock
Buy Now
Logo for element14
element14
from US$0.47
1,250
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.31
1,250
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.52
1,127
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.68
87
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.29
8
in stock
Buy Now
Logo for Compona
Compona
-
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.72
-
Buy Now
Logo for Boersig
Boersig
from US$0.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .63mm, .024in
Number of Rows 2
Number of Positions 4
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness .8µm
Contact Current Rating (Max) 5A
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Shape & Form Square
Mating Post Length .264in, 6.7mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 3µm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 1000 V
Centerline (Pitch) 2.54mm, .1in
Housing Material PBT GV
Housing Color Green
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Packaging Quantity 1500
Packaging Method Carton
実装方法 Carton
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
Termination Post & Tail Length .1259in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

TE Connectivity 826632-2 Ampmodu II Low Cost Pin Header Gold 2 x 2P Green | Rapid Electronics
AMPMODU 4 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics
Conn, Header, 4Pos, 2Row, 2.54Mm | Newark Electronics
WTB CONN, HEADER, 4POS, 2ROW, 2.54MM | element14
2P AMPMODU II II PIN HDR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 826632-2 | Internal Number: 826632-2 | TE Connectivity | TE Store
2w Double row straight header gold | RS
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 4 | Distrelec
Pin header | Transfer Multisort Elektronik
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America
2w Double row straight header gold | TE Connectivity 826632-2 | RS Americas
2X02P MOD2 MALE STRAIGHT | TTI Europe


826632-2 . Unknown Parts by Unknown

2P AMPMODU II II PIN HDR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 4Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826632-2?

Additional datasheets, footprints and schematics for 826632-2 are listed on our Part Details page. You can also find images and similar parts to 826632-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826632-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826632-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826632-2 fall under?

The 826632-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 826632-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826632-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 826632-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826632-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 826632-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826632-2 often in real-time on the comparison pages.

What if I can't find stock of 826632-2?

You can fill out our help required form which you can use to request a quote for 826632-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay