Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 2.5mm, .099in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
2P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826630-2 | Internal Number: 826630-2 | TE Connectivity | TE Store |
2P Mod2 Stift Lei Rohs Compliant: Yes |Amp Te Connectivity 826630-2 | Newark Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2P Ii Stift Lei | TE Connectivity 826630-2 | RS Americas |
Where can I find additional details, specifications and documents for a 826630-2?
Additional datasheets, footprints and schematics for 826630-2 are listed on our Part Details page. You can also find images and similar parts to 826630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826630-2 fall under?
The 826630-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826630-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826630-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 826630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826630-2 often in real-time on the comparison pages.
What if I can't find stock of 826630-2?
You can fill out our help required form which you can use to request a quote for 826630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.