Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
2,005
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
1,705
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1,705
in stock
|
Buy Now | |
Farnell
from US$2.68
|
1,375
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 500 |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers&Wire Housings 1X09 POS VERT AU | Rapid Electronics |
Headers&wire Housings 1X09 Pos Vert Au |Amp Te Connectivity 826629-9 | Newark Electronics |
PIN HEADERS | Farnell |
TE Connectivity 9P AMPMODU II STIFT LEI Board Connector 9 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
9w Single row straight header gold | RS |
1X09P MOD2 MALE STRAIGHT | TTI Europe |
Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 1 Row 9 Way, Straight, Gold, AMPMODU Headers Series | TE Connectivity 826629-9 | RS Americas |
Where can I find additional details, specifications and documents for a 826629-9?
Additional datasheets, footprints and schematics for 826629-9 are listed on our Part Details page. You can also find images and similar parts to 826629-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826629-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826629-9 fall under?
The 826629-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826629-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 826629-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826629-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 826629-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826629-9 often in real-time on the comparison pages.
What if I can't find stock of 826629-9?
You can fill out our help required form which you can use to request a quote for 826629-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.