826629-8 PCB Connectors by TE Connectivity

AMPMODU II HEADER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
875
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.68
11,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.71
5,614
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.22
3,416
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.25
1,634
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
875
in stock
Buy Now
Logo for element14
element14
from US$1.12
875
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.31
610
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.48
132
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.38
-
Buy Now
Logo for Boersig
Boersig
from US$1.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .024in, .63mm
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 8
Mating Post Length 6.7mm, .264in
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 3µm
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness .8µm
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Row-to-Row Spacing 2.54mm, .1in
Housing Color Green
Centerline (Pitch) 2.54mm, .1in
Housing Material PBT GV
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Panel Mount Feature Without
Strain Relief Without
Mating Alignment Without
Packaging Method Box
Packaging Quantity 500
実装方法 Box
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.2mm, .1259in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No

Alternative Descriptions

1X08P MOD2 MALE STRAIGHT | TTI Europe
AMPMODU II HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826629-8 | Internal Number: 826629-8 | TE Connectivity | TE Store
TE Connectivity 826629-8 Ampmodu II Pin Header Vertical Gold 1 x 8P Green | Rapid Electronics
Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826629-8 | Newark Electronics
BTB CONN, HEADER, 8POS, 1ROW, 2.54MM | element14
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 8 | Distrelec
Pin header | Transfer Multisort Elektronik
AMPMODU Series 8 Position 2.54 mm 1 Row Through Hole Header | Future Electronics
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, Ii Header | TE Connectivity 826629-8 | RS Americas


826629-8 Connectors by Unknown

HEADER 1ROW 8WAY

Status: Unknown
Series: AMPMODU MOD II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 8Contacts
Gender Header
Product Range AMPMODU MOD II Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2018)
Contact Termination Through Hole Vertical
Current Rating 3A
Flammability Rating UL94V-0
Housing Green glass filled polyester
Lead Spacing 2.54mm
Row Pitch 2.54mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826629-8?

Additional datasheets, footprints and schematics for 826629-8 are listed on our Part Details page. You can also find images and similar parts to 826629-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826629-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826629-8 fall under?

The 826629-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 826629-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 826629-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826629-8 have stock available?

Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 826629-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826629-8 often in real-time on the comparison pages.

What if I can't find stock of 826629-8?

You can fill out our help required form which you can use to request a quote for 826629-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay