Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
663
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,991
in stock
|
Buy Now | |
TE Store
from US$0.73
|
5,989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
5,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,442
in stock
|
Buy Now | |
element14
from US$0.37
|
1,180
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,180
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
1,100
in stock
|
Buy Now | |
Conrad
from US$0.57
|
861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
251
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
140
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6.7mm, .264in |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 1000 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
AMPMODU II HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 826629-5 | Internal Number: 826629-5 | TE Connectivity | TE Store |
TE Connectivity 826629-5 Ampmodu II Pin Header Vertical Gold 1 x 5P Green | Rapid Electronics |
Conn, Header, 5Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM | element14 |
1X05P MOD2 MALE STRAIGHT | TTI Europe |
Content 1 pc(s) | Conrad |
5w Single row straight header gold | RS |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Vertical, 5w, Single Row, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 826629-5 | RS Americas |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 5 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 826629-5?
Additional datasheets, footprints and schematics for 826629-5 are listed on our Part Details page. You can also find images and similar parts to 826629-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826629-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826629-5 fall under?
The 826629-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826629-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826629-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826629-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 826629-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826629-5 often in real-time on the comparison pages.
What if I can't find stock of 826629-5?
You can fill out our help required form which you can use to request a quote for 826629-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.