Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
15,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
15,884
in stock
|
Buy Now | |
element14
from US$0.25
|
15,884
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
5,106
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
646
in stock
|
Buy Now | |
Boersig
from US$0.25
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Connector, Header, 4 Position, 1Row, 2.54Mm | Newark Electronics |
HEADER, 1ROW, 4WAY | element14 |
TE Connectivity 826629-4 Ampmodu II Pin Header Vertical Gold 1 x 4P Green | Rapid Electronics |
AMPMODU Series 4 Position 2.54 mm Single Row Through Hole Header | Future Electronics |
1X04P MOD2 MALE STRAIGHT | TTI Europe |
Pin header | Transfer Multisort Elektronik |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 4 | Distrelec |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
PCB Breakaway Header, 2.54mm, 4 Way 1 Row, Gold, AMPMODU Headers Series | TE Connectivity 826629-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826629-4?
Additional datasheets, footprints and schematics for 826629-4 are listed on our Part Details page. You can also find images and similar parts to 826629-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826629-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826629-4 fall under?
The 826629-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826629-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826629-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826629-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Future Electronics have stock available or on a lead time for 826629-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826629-4 often in real-time on the comparison pages.
What if I can't find stock of 826629-4?
You can fill out our help required form which you can use to request a quote for 826629-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.