Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,510
in stock
|
Buy Now | |
element14
from US$0.18
|
49,881
in stock
|
Buy Now | |
Farnell
from US$0.17
|
49,881
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
22,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
14,751
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
14,713
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,101
in stock
|
Buy Now | |
TE Store
from US$0.42
|
5,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,172
in stock
|
Buy Now | |
Conrad
from US$0.39
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
220
in stock
|
Buy Now | |
Avnet Abacus
-
|
174,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 3000 |
実装方法 | Carton |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
CONNECTOR, HEADER, THT, 2.54MM, 2WAY | element14 |
2 Position 2.54 mm Unshrouded Breakaway Male Pin Header Connector | Future Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 826629-2 Ampmodu II Pin Header Vertical Gold 1 x 2P Green | Rapid Electronics |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 2 | Distrelec |
2P AMPMODU II PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826629-2 | Internal Number: 826629-2 | TE Connectivity | TE Store |
Pin header | Transfer Multisort Elektronik |
2w Single row Straight header gold | RS |
Content 1 pc(s) | Conrad |
Btb Connector, 2Pos, Header, 1Row | Newark Electronics |
PCB Header, Vertical, 2w, Single Row, Straight, Gold, AMPMODU Mod II Series | TE Connectivity 826629-2 | RS Americas |
1X02P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826629-2?
Additional datasheets, footprints and schematics for 826629-2 are listed on our Part Details page. You can also find images and similar parts to 826629-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826629-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826629-2 fall under?
The 826629-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826629-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826629-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826629-2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 826629-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826629-2 often in real-time on the comparison pages.
What if I can't find stock of 826629-2?
You can fill out our help required form which you can use to request a quote for 826629-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.