826539-4 . Unknown Parts by Unknown

CONNECTOR 4POS HEADER 3.96MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.02

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.02
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.04
400
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.81
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.32
400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.35
-
Buy Now
Logo for Boersig
Boersig
from US$5.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 3.96mm
No. of Contacts 4Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)


826539-4 Kits & Assortments - Miscellaneous by TE Connectivity

4P MOD 1 UNSHROUDED HEADER, ST, 0.8 AU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

4P Mod 1 Unshrouded Header, St, 0.8 Au |Amp Te Connectivity 826539-4 | Newark Electronics
4P MOD 1 UNSHROUDED HEADER ST 0.8 Au | Rapid Electronics
TE Connectivity 4P MOD 1 UNSHROUDED HEADER ST 0.8 Au Board Connector 4 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec
Conn Unshrouded Header HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 4P Mod 1 Unshrouded Header, St, 0.8 Au | TE Connectivity 826539-4 | RS Americas
4P MOD 1 UNSHROUDED HEADER, ST, 0.8 Au | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826539-4 .?

Additional datasheets, footprints and schematics for 826539-4 . are listed on our Part Details page. You can also find images and similar parts to 826539-4 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826539-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826539-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826539-4 . fall under?

The 826539-4 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 826539-4 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826539-4 . you can contact the distributor directly for product support, shipping queries etc.

Is the 826539-4 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826539-4 . have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 826539-4 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826539-4 . often in real-time on the comparison pages.

What if I can't find stock of 826539-4 .?

You can fill out our help required form which you can use to request a quote for 826539-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay