Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.03
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
48
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
TE Store
from US$3.96
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester-GF |
Zugelassene Standards | CUL E28476, CSA LR7189 |
Approved Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Box |
Packaging Quantity | 200 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
2X7P Mod Ii Shrouded Header St |Amp Te Connectivity 826469-7 | Newark Electronics |
2X7P MOD II SHROUDED HEADER ST | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X7P MOD II SHROUD HEADER ST | Distrelec |
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X7P Mod Ii Shrouded Header, St | TE Connectivity 826469-7 | RS Americas |
2X7P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 826469-7 | Internal Number: 826469-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Surface Mount Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 826469-7?
Additional datasheets, footprints and schematics for 826469-7 are listed on our Part Details page. You can also find images and similar parts to 826469-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826469-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826469-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826469-7 fall under?
The 826469-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826469-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826469-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 826469-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826469-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 826469-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826469-7 often in real-time on the comparison pages.
What if I can't find stock of 826469-7?
You can fill out our help required form which you can use to request a quote for 826469-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.