Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
4,396
in stock
|
Buy Now | |
element14
from US$0.85
|
4,396
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
4,096
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
3,148
in stock
|
Buy Now | |
TE Store
from US$1.77
|
3,144
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
2,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
295
in stock
|
Buy Now | |
Boersig
from US$0.83
|
204
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 5 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Base Material | CuZn, Phosphor Bronze |
Contact Type | Pin |
Contact Shape & Form | Round |
Mating Post Length | 6.7mm, .264in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester-GF |
Approved Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CUL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C |
WTB CONN, HEADER, 5POS, 1ROW, 2.54MM | element14 |
Wtb Conn, Header, 5Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 826467-5 | Newark Electronics |
Headers&Wire Housings 1X05P HDR SHROUDED | Rapid Electronics |
5P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 826467-5 | Internal Number: 826467-5 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 5P MOD II SHROUD HEADER ST | Distrelec |
Connector: wire-board | Transfer Multisort Elektronik |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Connector, AMPMODU, 5P Mod Ii Shrouded Header, St | TE Connectivity 826467-5 | RS Americas |
Where can I find additional details, specifications and documents for a 826467-5?
Additional datasheets, footprints and schematics for 826467-5 are listed on our Part Details page. You can also find images and similar parts to 826467-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826467-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826467-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826467-5 fall under?
The 826467-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826467-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826467-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826467-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826467-5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and TE Store have stock available or on a lead time for 826467-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826467-5 often in real-time on the comparison pages.
What if I can't find stock of 826467-5?
You can fill out our help required form which you can use to request a quote for 826467-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.