Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 48 |
---|---|
PCB Mount Orientation | Vertical |
UL Flammability Rating | UL 94V-1 |
Comment | Kit includes covers, guide pins, covers for unused cable exits, strain relief clamp and all necessary hardware |
Packaging Quantity | 10 |
Connector Shielding Accessory Type | Cable Hood Kit |
Cable Hood Kit type F Eurocard | RS |
Cable Hood Kit, 180Deg, Thermoplastic | Newark Electronics |
CABLE HOOD KIT, 180DEG, THERMOPLASTIC | element14 |
Connector Accessories Hood Kit Gray | Avnet America |
Where can I find additional details, specifications and documents for a 826198-1?
Additional datasheets, footprints and schematics for 826198-1 are listed on our Part Details page. You can also find images and similar parts to 826198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826198-1 fall under?
The 826198-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 826198-1 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 826198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826198-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 826198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826198-1 often in real-time on the comparison pages.
What if I can't find stock of 826198-1?
You can fill out our help required form which you can use to request a quote for 826198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.